Amphenol Socapex Circular, Size 20, 16Way, Skt; Product Range Amphenol Socapex PT01SE20-16SXJ

Description
CIRCULAR, SIZE 20, 16WAY, SKT; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; RoHS Compliant: No
Datasheet
Description
CIRCULAR, SIZE 20, 16WAY, SKT; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Size 20, 16Way, Skt; Product Range Amphenol Socapex - 41AH2132 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 20, 16Way, Skt; Product Range Amphenol Socapex
41AH2132
Circular, Size 20, 16Way, Skt; Product Range Amphenol Socapex 41AH2132
CIRCULAR, SIZE 20, 16WAY, SKT; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; RoHS Compliant: No

CIRCULAR, SIZE 20, 16WAY, SKT; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41AH2132
Product Name Circular, Size 20, 16Way, Skt; Product Range Amphenol Socapex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
LOC Female to BNC Male Adapter - 8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details