Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT01SE20-16P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT01SE20-16P
MIL Spec Connector - MIL-DTL 5015, I PT01SE20-16P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial - 97J1234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial
97J1234
Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial 97J1234
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 16 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 16 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SE20-16P 97J1234
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers