Amphenol Industrial Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial PT01SE20-16P-SR

Description
PTSE 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
PTSE 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 16C 16#16 PIN RECP

PTSE 16C 16#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial - 97J1235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial
97J1235
Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial 97J1235
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 16 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 16 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SE20-16P-SR 97J1235
Product Name Circular Connector Receptacle Size 20, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details