Amphenol Industrial Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial PT01SE18-32P-SR

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 95K6696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial
95K6696
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial 95K6696
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K6696
Product Name Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data