Amphenol Industrial Circular Connector Receptacle, Size 16, 8 Position, Cable; Product Range Amphenol Industrial PT01SE16-8S-SR

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 8 Position, Cable; Product Range Amphenol Industrial - 50H2682 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 8 Position, Cable; Product Range Amphenol Industrial
50H2682
Circular Connector Receptacle, Size 16, 8 Position, Cable; Product Range Amphenol Industrial 50H2682
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2682
Product Name Circular Connector Receptacle, Size 16, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data