Amphenol Industrial Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial PT01SE12-8S-SR

Description
PTSE 8C 8#20 SKT RECP
Request a Quote Datasheet
Description
PTSE 8C 8#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 8C 8#20 SKT RECP

PTSE 8C 8#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial - 97J1223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
97J1223
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial 97J1223
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SE12-8S-SR 97J1223
Product Name Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details