Amphenol Industrial Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial PT01SE12-8S-SR-LC

Description
PTSE 8C 8#20 SKT RECP
Request a Quote
Description
PTSE 8C 8#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTSE 8C 8#20 SKT RECP

PTSE 8C 8#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial - 03M9768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
03M9768
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial 03M9768
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SE12-8S-SR-LC 03M9768
Product Name Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details