Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01SE-24-61P

Description
AI-CRIMP CABLE RECEPTACLE 26482-1
Request a Quote
Description
AI-CRIMP CABLE RECEPTACLE 26482-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01SE-24-61P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01SE-24-61P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01SE-24-61P
AI-CRIMP CABLE RECEPTACLE 26482-1

AI-CRIMP CABLE RECEPTACLE 26482-1

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT01SE-24-61P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-24-61P
MIL Spec Connector - MIL-DTL-26482 I PT01SE-24-61P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-24-61P
MIL Spec Connector - MIL-DTL-26482 I PT01SE-24-61P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial - 05K4474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial
05K4474
Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial 05K4474
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 61 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 61 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01SE-24-61P PT01SE-24-61P 05K4474
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 1-1589060-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers