Amphenol Industrial Circular Connector Rcpt Size 20, 16Pos, Cable; Product Range Amphenol Industrial PT01SE-20-16P

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 16Pos, Cable; Product Range Amphenol Industrial - 16K6923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 16Pos, Cable; Product Range Amphenol Industrial
16K6923
Circular Connector Rcpt Size 20, 16Pos, Cable; Product Range Amphenol Industrial 16K6923
CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 16POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16K6923
Product Name Circular Connector Rcpt Size 20, 16Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data