Amphenol Industrial Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial PT01SE-18-5S

Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial - 81J2573 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial
81J2573
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial 81J2573
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2573
Product Name Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Free Hanging, Panel Mount - 2262-A24002-010-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details