Amphenol Industrial Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial PT01SE-18-5P

Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18
Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial - 81J2570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial
81J2570
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial 81J2570
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2570
Product Name Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers