Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SE-16-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-16-8P
MIL Spec Connector - MIL-DTL-26482 I PT01SE-16-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-16-8P
MIL Spec Connector - MIL-DTL-26482 I PT01SE-16-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial - 81J2541 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial
81J2541
Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial 81J2541
CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SE-16-8P 81J2541
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 16, 8Pos, Cable; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Wire to Board - 1920-1845-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers