Amphenol Industrial Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial PT01SE-14-91S

Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14
Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial - 81J2530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial
81J2530
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial 81J2530
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14

CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81J2530
Product Name Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details