Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SE-14-5P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-14-5P
MIL Spec Connector - MIL-DTL-26482 I PT01SE-14-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-14-5P
MIL Spec Connector - MIL-DTL-26482 I PT01SE-14-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 14, 5Pos, Cable; Product Range Amphenol Industrial - 81J2523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 5Pos, Cable; Product Range Amphenol Industrial
81J2523
Circular Connector Rcpt, Size 14, 5Pos, Cable; Product Range Amphenol Industrial 81J2523
CIRCULAR CONNECTOR RCPT, SIZE 14, 5POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 14, 5POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01SE-14-5P 81J2523
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 14, 5Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers