Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SE-12-10S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-12-10S
MIL Spec Connector - MIL-DTL-26482 I PT01SE-12-10S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE-12-10S
MIL Spec Connector - MIL-DTL-26482 I PT01SE-12-10S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01SE-12-10S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01SE-12-10S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01SE-12-10S
AI-CRIMP CABLE RECEPTACLE 26482-1

AI-CRIMP CABLE RECEPTACLE 26482-1

Buy Now
Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial - 81J2473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial
81J2473
Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial 81J2473
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT01SE-12-10S PT01SE-12-10S 81J2473
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Rcpt Size 12, 10Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers