AMPHENOL INDUSTRIAL
PT01P22-34P-072 -- PT 34C 34#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 34C 34#20 Pin Recp Amphenol Industrial
PT01P22-34P-072
Description
PT 34C 34#20 PIN RECP
Description
PT 34C 34#20 PIN RECP
Suppliers
Pt 34C 34#20 Pin Recp Amphenol Industrial
03AJ5865
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ5865 |
|
Product Name
|
Pt 34C 34#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details