AMPHENOL INDUSTRIAL
PT01P20-24PW -- PT 24C 24#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 24C 24#20 Pin Recp Amphenol Industrial
PT01P20-24PW
Description
PT 24C 24#20 PIN RECP
Description
PT 24C 24#20 PIN RECP
Suppliers
Pt 24C 24#20 Pin Recp Amphenol Industrial
03AJ5707
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ5707 |
|
Product Name
|
Pt 24C 24#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details