Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01P-24-61S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-24-61S
MIL Spec Connector - MIL-DTL-26482 I PT01P-24-61S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial - 86J8031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial
86J8031
Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial 86J8031
CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 24, 61POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01P-24-61S 86J8031
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 24, 61Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers