Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01P-22-55S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT01P-22-55S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-22-55S
MIL Spec Connector - MIL-DTL-26482 I PT01P-22-55S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-22-55S
MIL Spec Connector - MIL-DTL-26482 I PT01P-22-55S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 22, 55Pos, Cable; Product Range Amphenol Industrial - 86J7918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 55Pos, Cable; Product Range Amphenol Industrial
86J7918
Circular Connector Rcpt Size 22, 55Pos, Cable; Product Range Amphenol Industrial 86J7918
CIRCULAR CONNECTOR RCPT SIZE 22, 55POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 22, 55POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01P-22-55S 86J7918
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 22, 55Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - DCM21WA4S300N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Solder Tail
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details