Amphenol Industrial Circular Connector Rcpt Size 22, 21Pos, Cable; Connector Type Amphenol Industrial PT01P-22-21P

Description
CIRCULAR CONNECTOR RCPT SIZE 22, 21POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 22, 21POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 22, 21Pos, Cable; Connector Type Amphenol Industrial - 86J7760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 21Pos, Cable; Connector Type Amphenol Industrial
86J7760
Circular Connector Rcpt Size 22, 21Pos, Cable; Connector Type Amphenol Industrial 86J7760
CIRCULAR CONNECTOR RCPT SIZE 22, 21POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 22, 21POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J7760
Product Name Circular Connector Rcpt Size 22, 21Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0231 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2002-1761-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers