Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01P-20-39S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT01P-20-39S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-20-39S
MIL Spec Connector - MIL-DTL-26482 I PT01P-20-39S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-20-39S
MIL Spec Connector - MIL-DTL-26482 I PT01P-20-39S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 20, 39Pos, Cable; Product Range Amphenol Industrial - 86J7663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 39Pos, Cable; Product Range Amphenol Industrial
86J7663
Circular Connector Rcpt Size 20, 39Pos, Cable; Product Range Amphenol Industrial 86J7663
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01P-20-39S 86J7663
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 20, 39Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details