CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT01P-20-39P | 86J7650 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Rcpt Size 20, 39Pos, Cable; Connector Type Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |