Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01P-18-32S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT01P-18-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-18-32S
MIL Spec Connector - MIL-DTL-26482 I PT01P-18-32S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 18, 32Pos, Cable; Product Range Amphenol Industrial - 86J7433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 18, 32Pos, Cable; Product Range Amphenol Industrial
86J7433
Circular Connector Rcpt Size 18, 32Pos, Cable; Product Range Amphenol Industrial 86J7433
CIRCULAR CONNECTOR RCPT SIZE 18, 32POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 18, 32POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01P-18-32S 86J7433
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 18, 32Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details