Amphenol Industrial Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial PT01P-16-23S

Description
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16
Description
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial - 86J7258 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
86J7258
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial 86J7258
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16

CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J7258
Product Name Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A79125-006-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power supply socket - NTSD-WD-11 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details