Amphenol Industrial Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial PT01P-14-91P

Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14
Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial - 86J7207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial
86J7207
Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial 86J7207
CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

CIRCULAR CONNECTOR RCPT, SIZE 14, 3POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J7207
Product Name Circular Connector Rcpt, Size 14, 3Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
SMA Female Connector, RG174/U - 8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details