Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01P-10-98P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT01P-10-98P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-10-98P
MIL Spec Connector - MIL-DTL-26482 I PT01P-10-98P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-10-98P
MIL Spec Connector - MIL-DTL-26482 I PT01P-10-98P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 10, 6Pos, Cable; Product Range Amphenol Industrial - 86J6835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 10, 6Pos, Cable; Product Range Amphenol Industrial
86J6835
Circular Connector Rcpt, Size 10, 6Pos, Cable; Product Range Amphenol Industrial 86J6835
CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01P-10-98P 86J6835
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 10, 6Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details