Amphenol Industrial Circular Connector Rcpt, Size 10, 5Pos, Cable; Product Range Amphenol Industrial PT01P-10-5S

Description
CIRCULAR CONNECTOR RCPT, SIZE 10, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RCPT, SIZE 10, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 10, 5Pos, Cable; Product Range Amphenol Industrial - 86J6796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 10, 5Pos, Cable; Product Range Amphenol Industrial
86J6796
Circular Connector Rcpt, Size 10, 5Pos, Cable; Product Range Amphenol Industrial 86J6796
CIRCULAR CONNECTOR RCPT, SIZE 10, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 10, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J6796
Product Name Circular Connector Rcpt, Size 10, 5Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1681-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details