Amphenol Industrial Circular Connector Rcpt, Size 10, 5Pos, Cable; Connector Type Amphenol Industrial PT01P-10-5P

Description
CIRCULAR CONNECTOR RCPT, SIZE 10, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:10 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 10, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:10 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 10, 5Pos, Cable; Connector Type Amphenol Industrial - 86J6783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 10, 5Pos, Cable; Connector Type Amphenol Industrial
86J6783
Circular Connector Rcpt, Size 10, 5Pos, Cable; Connector Type Amphenol Industrial 86J6783
CIRCULAR CONNECTOR RCPT, SIZE 10, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:10 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 10, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:10 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J6783
Product Name Circular Connector Rcpt, Size 10, 5Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details