Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E8-4SW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E8-4SW
MIL Spec Connector - MIL-DTL-26482 I PT01E8-4SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial - 22M1650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
22M1650
Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial 22M1650
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E8-4SW 22M1650
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data