Amphenol Industrial Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial PT01E18-5S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 25K9496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
25K9496
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 25K9496
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K9496
Product Name Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products