Amphenol Industrial Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial PT01E18-5P-SR

Description
PT 5C 5#12 PIN RECP
Request a Quote
Description
PT 5C 5#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01E18-5P-SR - PEI-Genesis
Philadelphia, PA, United States
PT 5C 5#12 PIN RECP

PT 5C 5#12 PIN RECP

Buy Now
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 71K9513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
71K9513
Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 71K9513
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PT01E18-5P-SR 71K9513
Product Name Circular Connector Receptacle, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details