Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL INDUSTRIAL
PT01E18-11PX-072 -- PT 11C 11#16 PIN RECP ROHS COMPLIANT AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 11C 11#16 Pin Recp Rohs Compliant Amphenol Industrial
PT01E18-11PX-072
Description
PT 11C 11#16 PIN RECP ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
PT 11C 11#16 PIN RECP ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Pt 11C 11#16 Pin Recp Rohs Compliant Amphenol Industrial
16AC6059
Pt 11C 11#16 Pin Recp Rohs Compliant Amphenol Industrial
16AC6059
PT 11C 11#16 PIN RECP ROHS COMPLIANT: YES
PT 11C 11#16 PIN RECP ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
16AC6059
Product Name
Pt 11C 11#16 Pin Recp Rohs Compliant Amphenol Industrial
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
IP67 waterproof 2 to 1 30A 1000V DC female and male MC4 Y type pv solar branch connector
View Details
Beckhoff Automation LLC
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus)
Specs
Coupling / Adapter
Coupling / Adapter
View Details
LEMO USA, Inc.
CFB.M10.GLA.C52RZ
View Details
Schmersal Inc.
Accessories - Connector - KA-08 - KA-0846
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details