Amphenol Industrial Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial PT01E16-23P-SR

Description
PT 23C 22#20 1#16 PIN RECP
Request a Quote
Description
PT 23C 22#20 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 23C 22#20 1#16 PIN RECP

PT 23C 22#20 1#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial - 01H9492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial
01H9492
Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial 01H9492
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 23 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E16-23P-SR 01H9492
Product Name Circular Connector Receptacle Size 16, 23 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details