Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E14-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E14-5P
MIL Spec Connector - MIL-DTL-26482 I PT01E14-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial - 97J1169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
97J1169
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial 97J1169
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E14-5P 97J1169
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female Bulkhead Socket - 9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details