Amphenol Corporation Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol PT01E14-5P-424

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol - 40M1581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol
40M1581
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol 40M1581
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M1581
Product Name Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products