Amphenol Corporation Circular Connectors - PT01E14-19S-027 PT01E14-19S-027

Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 792644-PT01E14-19S-0 27 Series: * Family Name: PT Categories: Connectors, Interconnects Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 792644-PT01E14-19S-0 27 Series: * Family Name: PT Categories: Connectors, Interconnects Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - PT01E14-19S-027 - 792644-PT01E14-19S-027 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - PT01E14-19S-027
792644-PT01E14-19S-027
Circular Connectors - PT01E14-19S-027 792644-PT01E14-19S-027
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 792644-PT01E14-19S-0 27 Series: * Family Name: PT Categories: Connectors, Interconnects Introduction Date: July 14, 2004 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 792644-PT01E14-19S-027
Series: *
Family Name: PT
Categories: Connectors, Interconnects
Introduction Date: July 14, 2004
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol - 39P8876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol
39P8876
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol 39P8876
Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: Yes

Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, MIL - C - 26482 Series I RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 792644-PT01E14-19S-027 39P8876
Product Name Circular Connectors - PT01E14-19S-027 Circular Connector, Miniature, Bayonet, Solder, Circular Industrial, Mil - C - 26482 Series I Rohs Compliant Amphenol
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Terminal Block Wire Ferrules - 2800.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers