Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E14-18S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E14-18S
MIL Spec Connector - MIL-DTL-26482 I PT01E14-18S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial - 28H8827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial
28H8827
Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial 28H8827
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E14-18S 28H8827
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
Latching Micro-D Horizontal Surface Mount Connectors H0 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details