Amphenol Industrial Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial PT01E14-18S-424

Description
PT 18C 18#20 SKT RECP
Request a Quote
Description
PT 18C 18#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 18C 18#20 SKT RECP

PT 18C 18#20 SKT RECP

Buy Now
Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial - 40M1579 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial
40M1579
Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial 40M1579
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 18 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E14-18S-424 40M1579
Product Name Circular Connector Receptacle Size 14, 18 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products