Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E14-12P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E14-12P-SR
MIL Spec Connector - MIL-DTL-26482 I PT01E14-12P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial - 97J1158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial
97J1158
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial 97J1158
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E14-12P-SR 97J1158
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers