Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E12-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E12-8P
MIL Spec Connector - MIL-DTL-26482 I PT01E12-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial - 97J1154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
97J1154
Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial 97J1154
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E12-8P 97J1154
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 12, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details