Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT01E12-4S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT01E12-4S
MIL Spec Connector - MIL-DTL 5015, I PT01E12-4S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial - 97J1153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
97J1153
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial 97J1153
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E12-4S 97J1153
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details