Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT01E12-4PW-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT01E12-4PW-SR
MIL Spec Connector - MIL-DTL 5015, I PT01E12-4PW-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial - 97J1152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
97J1152
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial 97J1152
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E12-4PW-SR 97J1152
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers