Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT01E12-4P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT01E12-4P-SR
MIL Spec Connector - MIL-DTL 5015, I PT01E12-4P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial - 60K6723 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
60K6723
Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial 60K6723
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E12-4P-SR 60K6723
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub Connector Assemblies - 2262-A29410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details