Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I PT01E12-3P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT01E12-3P-SR
MIL Spec Connector - MIL-DTL 5015, I PT01E12-3P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial - 72C9622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
72C9622
Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial 72C9622
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E12-3P-SR 72C9622
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data