CONNECTOR
CONNECTOR
CIRCULAR CONN, RCPT, SIZE 8, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT01E-8-4P | 86J6726 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Rcpt, Size 8, 4Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |