Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01E-8-33P

Description
AI-Solder Cable RECP E-Class 26482-1
Request a Quote
Description
AI-Solder Cable RECP E-Class 26482-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01E-8-33P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01E-8-33P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01E-8-33P
AI-Solder Cable RECP E-Class 26482-1

AI-Solder Cable RECP E-Class 26482-1

Buy Now
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Product Range Amphenol Industrial - 86J6725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Product Range Amphenol Industrial
86J6725
Circular Conn, Rcpt, Size 8, 3Pos, Cable; Product Range Amphenol Industrial 86J6725
CIRCULAR CONN, RCPT, SIZE 8, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 3POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E-8-33P 86J6725
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Rcpt, Size 8, 3Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 1-1589055-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details