Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E-18-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-18-5P
MIL Spec Connector - MIL-DTL-26482 I PT01E-18-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E-18-5P
MIL Spec Connector - MIL-DTL-26482 I PT01E-18-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial - 86J6234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial
86J6234
Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial 86J6234
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E-18-5P 86J6234
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 18, 5Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22007-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Cable socket - ASI-SD-FK180 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details