Amphenol Industrial Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial PT01E-18-30S

Description
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial - 86J6188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial
86J6188
Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial 86J6188
CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 18, 30POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J6188
Product Name Circular Connector Rcpt Size 18, 30Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data