Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01E-16-99P

Description
AI-Solder Cable RECP E-Class 26482-1
Request a Quote
Description
AI-Solder Cable RECP E-Class 26482-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT01E-16-99P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT01E-16-99P
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT01E-16-99P
AI-Solder Cable RECP E-Class 26482-1

AI-Solder Cable RECP E-Class 26482-1

Buy Now
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial - 86J6102 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
86J6102
Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial 86J6102
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E-16-99P 86J6102
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF12-R5SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers