CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RCPT, SIZE 16, 8POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT01E-16-8S | 86J6087 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Rcpt, Size 16, 8Pos, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |